AOD2-K -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD2-K
Datasheet
Suppliers
Air Operated Diaphragm Pump
AOD2-K
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD2-K |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
35.0 psi (24.61 m of Water)
|
|
Liquid Flow
|
160.000 GPM (606.06 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Media Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Pump Type
Circulation Pump
Liquid Flow
4402.867 GPM (16677.53 L/min)
Media Temperature
644 F (340 C)
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source
DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media
Liquids, Oil
View Details
Pump Type
Piston Plunger Pump; Axial Piston Pumps
Power Source
NoSourceIncluded; None
Industry Served
Oil & Gas | Other
View Details