AOD1-C -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD1-C
Datasheet
Suppliers
Air Operated Diaphragm Pump
AOD1-C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD1-C |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
125.0 psi (87.88 m of Water)
|
|
Liquid Flow
|
75.000 GPM (284.09 L/min)
|
|
Discharge Size
|
1.000 inch (25.4 mm)
|
|
Media Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump
Power Source
Air or Pneumatic
Pump Housing Material
Hardened Alloy
View Details
Dickow Pump Company, Inc.
Discharge Pressure
348.1 psi (245 m of Water)
Liquid Flow
3082.007 GPM (11674.27 L/min)
Media Temperature
626 F (330 C)
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure
580.2 to 2900.8 psi (408 to 2039 m of Water)
Liquid Flow
1848.000 GPM (7000.00 L/min)
View Details
Pump Type
Piezoelectric Disc Pumps
Liquid Flow
0.528 GPM (2.00 L/min)
Media Temperature
-13 to 131 F (-25 to 55 C)
View Details