AOD .75-A -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD .75-A
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD .75-A |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
45.0 psi (31.64 m of Water)
|
|
Liquid Flow
|
80.000 GPM (303.03 L/min)
|
|
Discharge Size
|
0.750 inch (19.05 mm)
|
|
Media Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump; Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Submersible Pump
Liquid Flow
3082.007 GPM (11674.27 L/min)
Media
Chemical Pump
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source
DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media
Liquids, Oil
View Details
Pump Type
Piezoelectric Disc Pumps
Liquid Flow
0.528 GPM (2.00 L/min)
Media Temperature
-13 to 131 F (-25 to 55 C)
View Details