Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
PREVOST LTD.
RAL SESB912 -- AIR HOSES
Prevost Ltd.
Air Hoses
RAL SESB912
Description
PREVOST RAL SESB912 Air Hose
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PREVOST RAL SESB912 Air Hose
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
629873
Air Hoses
629873
PREVOST RAL SESB912 Air Hose
PREVOST RAL SESB912 Air Hose
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Hose
Product Number
629873
Product Name
Air Hoses
Working Pressure
174 psi (122 m H2O)
Temperature Range
5 F (-15 C)
Material
Anti-Static Rubber
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
High Pressure Flexible Hydraulic Hoses
61204
Specs
Product Form
Hose
Application
Hydraulics
View Details
Clippard
Hose and Tubing
URH1-0402-BLT-050
Specs
Product Form
Hose
View Details
Kuriyama of America, Inc.
JAFx4™ 50 ft Available Length and 1 3/4 in. Size The World's Toughest Fire Hose - Bulk Hose Lengths|Master File
56H175FX4-050
Specs
Product Form
Hose
O.D.
1.750 inch (44.45 mm)
Weight
0.3 lbs/ft (0.5104 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
EN856 4SH-24 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
4SH2401
Specs
Product Form
Hose
I.D.
1.516 inch (38.5 mm)
O.D.
2.106 inch (53.5 mm)
View Details