Prevost Ltd. Air Compressor Hoses RAL ACSB1010

Description
PREVOST RAL ACSB1010 Air Compressor Hose
Request a Quote
Description
PREVOST RAL ACSB1010 Air Compressor Hose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Compressor Hoses - 1757229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Compressor Hoses
1757229
Air Compressor Hoses 1757229
PREVOST RAL ACSB1010 Air Compressor Hose

PREVOST RAL ACSB1010 Air Compressor Hose

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1757229
Product Name Air Compressor Hoses
I.D. 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61109 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Air Hoses - 1228465 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.386 inch (9.8 mm)
O.D. 0.551 inch (14 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details