PREVOST RAL ABSB105 Air Compressor Hose
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 1834324 |
| Product Name | Air Compressor Hoses |
| I.D. | 0.394 inch (10 mm) |
| O.D. | 0.709 inch (18 mm) |
| Working Pressure | 174 psi (122 m H2O) |
| Material | Elastomers; Ethylene Propylene; Styrene Butadiene; Sbr/epdm |