Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
PREVOST LTD.
RAL ABSB1010 -- AIR COMPRESSOR HOSES
Prevost Ltd.
Air Compressor Hoses
RAL ABSB1010
Description
PREVOST RAL ABSB1010 Air Compressor Hose
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PREVOST RAL ABSB1010 Air Compressor Hose
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Air Compressor Hoses
1757228
Air Compressor Hoses
1757228
PREVOST RAL ABSB1010 Air Compressor Hose
PREVOST RAL ABSB1010 Air Compressor Hose
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Hose
Product Number
1757228
Product Name
Air Compressor Hoses
I.D.
0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data
Similar Products
NewAge Performance Products | NAPP
Urebrade® Braid Reinforced Polyurethane Hose
2200688
Specs
Product Form
Hose
I.D.
2.000 inch (50.8 mm)
O.D.
2.500 inch (63.5 mm)
View Details
Petersen Products Co.
Hose, Lift Bag 32' X 150 Psi Blue W/Shutoff & Relief Valve
162-2038-50322
Specs
Product Form
Assembly
Media
Air
Application
Pneumatic
View Details
Sames North American Corporation
Airspray Air Hoses
Specs
Product Form
Assembly
Working Pressure
145 to 203 psi (102 to 143 m H2O)
Temperature Range
-40 to 176 F (-40 to 80 C)
View Details
HydraCheck Inc.
Microbore Hose Assembly, Test 20
Specs
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details