Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
PREVOST LTD.
PUS 66IS -- RECOIL HOSES
Prevost Ltd.
Recoil Hoses
PUS 66IS
Description
PREVOST PUS 66IS Recoil Hose
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PREVOST PUS 66IS Recoil Hose
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Recoil Hoses
2180986
Recoil Hoses
2180986
PREVOST PUS 66IS Recoil Hose
PREVOST PUS 66IS Recoil Hose
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Hose
Product Number
2180986
Product Name
Recoil Hoses
I.D.
0.256 inch (6.5 mm)
O.D.
0.394 inch (10 mm)
Material
Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data
Similar Products
EXAIR
Compressed Air Hose
Specs
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Media
Air
View Details
NewAge Performance Products | NAPP
Urebrade® Braid Reinforced Polyurethane Hose
2200149
Specs
Product Form
Hose
I.D.
0.375 inch (9.52 mm)
O.D.
0.630 inch (16 mm)
View Details
Petersen Products Co.
Hose, Output, With Disconnects, 12', 1/2" Hydraulic Qd
938-9300-01440
Specs
Product Form
Assembly
View Details
Sames North American Corporation
Airspray Fluid Hoses
Specs
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details