Prevost Ltd. Filter Regulator Lubricators KTB SM3

Description
PREVOST KTB SM3 FRL
Request a Quote
Description
PREVOST KTB SM3 FRL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulator Lubricators - 1834310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulator Lubricators
1834310
Filter Regulator Lubricators 1834310
PREVOST KTB SM3 FRL

PREVOST KTB SM3 FRL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1834310
Product Name Filter Regulator Lubricators
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121530005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Compact 10 mm Isolation Valve - E*210S* - Clippard
Specs
Valve Type Control Valve; Diaphragm
Primary Material Glass Filled Nylon
Media Water; Gas; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFSE-AA-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.38 inch (9.52 mm)
View Details