Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REELS
PREVOST LTD.
DMO 1020N -- AIR HOSE REELS
Prevost Ltd.
Air Hose Reels
DMO 1020N
Description
20 m D 10x17 open hose reel
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
20 m D 10x17 open hose reel
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hose Reels
1757224
Air Hose Reels
1757224
20 m D 10x17 open hose reel
20 m D 10x17 open hose reel
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Reels
Product Number
1757224
Product Name
Air Hose Reels
Type Of Reel
Hose Reel
Flange Diameter
0.6693 inch (17 mm)
Inside Hose Diameter
0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Hannay Reels
Manual Rewind Reel
F3100
Specs
Type Of Reel
Hose Reel
Material Of Construction
Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter
24.75 to 28.75 inch (629 to 730 mm)
View Details
RS Components, Ltd.
Air Hose Reels
325314
Specs
Type Of Reel
Hose Reel
Length
39.37 ft (120 dm)
Rewind Options
Spring; Spring Return
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Spirator Spring -Powered Reel, 0.09375 Cable Diameter, 126in. Cable Length
A 3Z53-ML1547
Specs
Type Of Reel
Cable Reel
Hose Cable Diameter
0.0938 inch (2.38 mm)
Length
10.5 ft (32 dm)
View Details
PHOENIX CONTACT USA
Cable reel - SAC-3P-0,25-OE-OE-240-100,0 SH - 1422054
Specs
Type Of Reel
Cable Reel
Material Of Construction
Plastic
Core Diameter
0.0461 inch (1.17 mm)
View Details