Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REELS
PREVOST LTD.
DGF 1010IS -- AIR HOSE REELS
Prevost Ltd.
Air Hose Reels
DGF 1010IS
Description
ENROULEUR AIR COMPRIME FERME ACIER
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ENROULEUR AIR COMPRIME FERME ACIER
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hose Reels
2194372
Air Hose Reels
2194372
ENROULEUR AIR COMPRIME FERME ACIER
ENROULEUR AIR COMPRIME FERME ACIER
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Reels
Product Number
2194372
Product Name
Air Hose Reels
Type Of Reel
Hose Reel
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Air Hose Reels
8738857
Specs
Type Of Reel
Hose Reel
Inside Hose Diameter
0.3740 inch (9.5 mm)
Maximum Pressure
200 psi (141 m H2O)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Spring Mounted Reel, 0.046875" Cable Diameter, 78 Length, 3.375 Outside Diameter, 3.375" wide
A 3Z55-MR315B
Specs
Type Of Reel
Cable Reel
Flange Diameter
3.38 inch (85.72 mm)
Hose Cable Diameter
0.0625 inch (1.59 mm)
View Details
Hannay Reels
Portable Hose Reel
H16-14-16
Specs
Type Of Reel
Hose Reel
Material Of Construction
Steel
Flange Diameter
14 inch (356 mm)
View Details
Tesmec USA, Inc.
Standard Reels
BOF010 - BOF020
Specs
Type Of Reel
Storage Reel
Material Of Construction
Steel
Flange Diameter
43.31 to 55.12 inch (1100 to 1400 mm)
View Details