Prevost Ltd.
Air Hoses
AIRCA 6
Description
PREVOST AIRCA 6 Air Hose
Request a Quote
Email Supplier
Description
PREVOST AIRCA 6 Air Hose
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
629802 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.236 inch (6 mm)
|
|
O.D.
|
0.512 inch (13 mm)
|
|
Working Pressure
|
290 psi (204 m H2O)
|
|
Material
|
Synthetic Rubber; Rubber
|
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.516 inch (13.1 mm)
O.D.
0.807 inch (20.5 mm)
View Details
I.D.
0.295 inch (7.5 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
247 psi (174 m H2O)
View Details
Product Form
Assembly
O.D.
0.375 inch (9.52 mm)
Working Pressure
60 psi (42.23 m H2O)
View Details
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details