Prestolite Electric, Inc. MDA2934

Description
High Output Alternator, System Voltage: 12.0, Output: 130.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 130.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 130.0 A

High Output Alternator, System Voltage: 12.0, Output: 130.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number MDA2934
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Generator - Trailer - 60kW Skid GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details
Land Use Diesel Generator - WP13 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Mining; Power; Telecommunications
View Details