Prestolite Electric, Inc. A0014964PAH

Description
High Output Alternator, System Voltage: 24.0, Output: 200.0 A
Description
High Output Alternator, System Voltage: 24.0, Output: 200.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 24.0, Output: 200.0 A

High Output Alternator, System Voltage: 24.0, Output: 200.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number A0014964PAH
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Offshore Generator Sets 12CM32C - 18554441 - Caterpillar Oil & Gas
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 5.46E6 VA
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
Generator ECU Trailers - 35kW GET - HDT Global
Specs
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
View Details