Prestolite Electric, Inc. A0014654JA

Description
High Output Alternator, System Voltage: 12.0, Output: 105.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 105.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 105.0 A

High Output Alternator, System Voltage: 12.0, Output: 105.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number A0014654JA
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
7200 Watt Commercial Generator - DXGN7200 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 6100 watts
View Details
2350 kVA Standby Power Generator - DS2250D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details
3200 to 12000 Watt Portable Generators - GEN-12000-1MHE - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 10000 watts
Frequency 60 Hz
View Details