Prestolite Electric, Inc. A0014628JA

Description
High Output Alternator, System Voltage: 24.0, Output: 100.0 A
Description
High Output Alternator, System Voltage: 24.0, Output: 100.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 24.0, Output: 100.0 A

High Output Alternator, System Voltage: 24.0, Output: 100.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number A0014628JA
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Thermoelectric Generator - 5030 - Gentherm Global Power Technologies
Gentherm Global Power Technologies
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase DC
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details
Gaseous Generator - SG100 - Generac Power Systems, Inc.
Generac Power Systems, Inc.
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase; Three Phase
View Details