Prestolite Electric, Inc. A001090720

Description
High Output Alternator, System Voltage: 12.0, Output: 165.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 165.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 165.0 A

High Output Alternator, System Voltage: 12.0, Output: 165.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number A001090720
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Generator ECU Trailers - 35kW GET - HDT Global
Specs
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
View Details
Marine Emergency Diesel Generator - WP4 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Marine
View Details