Prestolite Electric, Inc. 8TA2028ES

Description
High Output Alternator, System Voltage: 12.0, Output: 30.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 30.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 30.0 A

High Output Alternator, System Voltage: 12.0, Output: 30.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 8TA2028ES
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
Generator - sets - 35kW Skid GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details