Prestolite Electric, Inc. 8LHA3013UC03

Description
High Output Alternator, System Voltage: 24.0, Output: 110.0 A
Description
High Output Alternator, System Voltage: 24.0, Output: 110.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 24.0, Output: 110.0 A

High Output Alternator, System Voltage: 24.0, Output: 110.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 8LHA3013UC03
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
8 & 30 Gallon Air Compressors/Generators - AG1-PR07-08M1 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 1800 watts
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details
Generator ECU Trailers - 25kW GET - HDT Global
Specs
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
View Details