Prestolite Electric, Inc. 8LHA2134VB

Description
High Output Alternator, System Voltage: 12.0, Output: 130.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 130.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 130.0 A

High Output Alternator, System Voltage: 12.0, Output: 130.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 8LHA2134VB
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Marine Emergency Diesel Generator - WP4 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Marine
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details
Mobile Diesel Generator Sets - XQ375 - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Portable
Applications Power
View Details