Prestolite Electric, Inc. 66021590M

Description
High Output Alternator, System Voltage: 12.0, Output: 90.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 90.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 90.0 A

High Output Alternator, System Voltage: 12.0, Output: 90.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 66021590M
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details
3-Phase Generator -  - Badger Meter
Specs
Fuel Type Gasoline
Portability Portable
Phase Three Phase
View Details
16.0 SBEGA Safe-CO - 50 Hz - 16.0 SBEGA Safe-CO - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Gasoline
Applications Industrial
Power Rating - Wattage 16000 watts
View Details