Prestolite Electric, Inc. 35215055.0

Description
High Output Alternator, System Voltage: 12.0, Output: 65.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 65.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 65.0 A

High Output Alternator, System Voltage: 12.0, Output: 65.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 35215055.0
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
5.7 BTD - 50 Hz - 5.7 BTD - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 5700 watts
View Details
3200 to 12000 Watt Portable Generators - GEN-3200-iMS0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 2800 watts
Frequency 60 Hz
View Details
4500 Watt Commercial Generator - DXGN4500 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 4200 watts
View Details