PressureParts.Com Hot Water 220V Pressure Washer 2000 PSI HSE2003OM1

Description
Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2.8 GPM @ 2000 PSI 4 HP / 230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged brass manifold Thermal relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Float tank Polyethylene burner fuel tank Temperature rise 150°F/66°C maximum above ambient, maximum 200 degrees F Water output temperature is approximately 190° to 200° Easy coil drain Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8 inch x 50 ft steel wire braided pressure hose with screw connects, swivel and bend restrictors Professional grade insulated dual lance with 15 degree fixed and detergent nozzles One (1) year limited parts and labor warranty. Three (3) year limited warranty on coil. Five (5) year limited warranty on pump. Free shipping for this item is available to a commercial delivery address only. You must have mean to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.
Description
Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2.8 GPM @ 2000 PSI 4 HP / 230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged brass manifold Thermal relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Float tank Polyethylene burner fuel tank Temperature rise 150°F/66°C maximum above ambient, maximum 200 degrees F Water output temperature is approximately 190° to 200° Easy coil drain Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8 inch x 50 ft steel wire braided pressure hose with screw connects, swivel and bend restrictors Professional grade insulated dual lance with 15 degree fixed and detergent nozzles One (1) year limited parts and labor warranty. Three (3) year limited warranty on coil. Five (5) year limited warranty on pump. Free shipping for this item is available to a commercial delivery address only. You must have mean to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.

Suppliers

Company
Product
Description
Supplier Links
Hot Water 220V Pressure Washer 2000 PSI - HSE2003OM1 - PressureParts.Com
Omaha, NE, USA
Hot Water 220V Pressure Washer 2000 PSI
HSE2003OM1
Hot Water 220V Pressure Washer 2000 PSI HSE2003OM1
Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2.8 GPM @ 2000 PSI 4 HP / 230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged brass manifold Thermal relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Float tank Polyethylene burner fuel tank Temperature rise 150°F/66°C maximum above ambient, maximum 200 degrees F Water output temperature is approximately 190° to 200° Easy coil drain Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8 inch x 50 ft steel wire braided pressure hose with screw connects, swivel and bend restrictors Professional grade insulated dual lance with 15 degree fixed and detergent nozzles One (1) year limited parts and labor warranty. Three (3) year limited warranty on coil. Five (5) year limited warranty on pump. Free shipping for this item is available to a commercial delivery address only. You must have mean to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.

Looking for quiet operation? This electric hot water washer is ideal for industrial applications.

  • 2.8 GPM @ 2000 PSI
  • 4 HP / 230V
  • Totally enclosed fan-cooled electric motor with manual thermal overload protection
  • Direct drive triplex piston pump with ceramic plungers and forged brass manifold
  • Thermal relief valve
  • Stainless steel and brass unloader valve
  • High pressure detergent injection
  • Complete system diagnostic board
  • Solid state electronic ignition
  • Pressure and high limit safety controls
  • No. 1 or No. 2 diesel or kerosene fired burner.
  • Float tank
  • Polyethylene burner fuel tank
  • Temperature rise 150°F/66°C maximum above ambient, maximum 200 degrees F
  • Water output temperature is approximately 190° to 200°
  • Easy coil drain
  • Powder coated steel gun/wand holder
  • Solid steel threaded axles
  • Pneumatic tires with tubes (4)
  • Locking tire brake
  • 3/8 inch x 50 ft steel wire braided pressure hose with screw connects, swivel and bend restrictors
  • Professional grade insulated dual lance with 15 degree fixed and detergent nozzles
  • One (1) year limited parts and labor warranty.
    Three (3) year limited warranty on coil.
    Five (5) year limited warranty on pump.

Free shipping for this item is available to a commercial delivery address only. You must have mean to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Washers
Product Number HSE2003OM1
Product Name Hot Water 220V Pressure Washer 2000 PSI
Unlock Full Specs
to access all available technical data

Similar Products

Fury Stainless Steel Self-Powered Tank Washer - Fury 602 - Chemdet, Inc.
Specs
Operation Cleaning / Surface Preparation; C.I.P. Applications, Tank Trucks, Tank Cars, Reactor Kettles, Process and Storage Vessels, Food Grade Tanks
Machine Mounting Portable Machine
Features Rotary Nozzle
View Details
Double Lances, Plated Steel -  - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Multi-Reg Nozzle Other Orifice Sizes - 200059645 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
gas engine direct drive models - E4040HC - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details