Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER AND ROTARY BRUSHES
PRESSUREPARTS.COM
27630050 -- BRUSH HEAD D 75 (DISC HEAD 30")
PressureParts.Com
Brush Head D 75 (Disc Head 30")
27630050
Description
Brush Head D 75 (Disc Head 30"
PressureParts.Com
Done
Description
Brush Head D 75 (Disc Head 30"
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Brush Head D 75 (Disc Head 30")
27630050
Brush Head D 75 (Disc Head 30")
27630050
Brush Head D 75 (Disc Head 30"
Brush Head D 75 (Disc Head 30"
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Power and Rotary Brushes
Product Number
27630050
Product Name
Brush Head D 75 (Disc Head 30")
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Stringer Bead Knot Wire Wheel Brushes
Specs
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
Applications
Dry; Cleaning and Surface Conditioning; Bench or Backstand
View Details
RS Components, Ltd.
Abrasive Brushes
1884098
Specs
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
6000 rpm
Outer / OD
7.01 inch (178 mm)
View Details
Milwaukee Electric Tool Corporation
Wire Wheel Brush
48-52-1325
Specs
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Cleaning and Surface Conditioning
View Details
Tanis Incorporated
Power Brushes - Conflare Brush
10750
Specs
Brush Type / Shape
Industrial Brushes - Power Brushes - Conflare Brush
Brush Filament / Fill Material
Steel; Metal Wire
Trim Length
0.6250 inch (15.87 mm)
View Details