Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER AND ROTARY BRUSHES
PRESSUREPARTS.COM
27630030 -- BRUSH HEAD D 65 (DISC HEAD 26")
PressureParts.Com
Brush Head D 65 (Disc Head 26")
27630030
Description
Brush Head D 65 (Disc Head 26"
PressureParts.Com
Done
Description
Brush Head D 65 (Disc Head 26"
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Brush Head D 65 (Disc Head 26")
27630030
Brush Head D 65 (Disc Head 26")
27630030
Brush Head D 65 (Disc Head 26"
Brush Head D 65 (Disc Head 26"
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Power and Rotary Brushes
Product Number
27630030
Product Name
Brush Head D 65 (Disc Head 26")
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Crimped Wire Cup Brushes
Specs
Brush Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
RS Components, Ltd.
Abrasive Brushes
799595
Specs
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Outer / OD
0.0394 inch (1 mm)
View Details
DEWALT Industrial Tool Co.
4 x 15 Row Shoe Handle Carbon Wire Brush
DW49701
Specs
Brush Filament / Fill Material
Metal Wire
View Details
Liberty Brush Manufacturing, LLC
12 inch - 50/80 Grit Rotary Scrub Brush w/ FC08 Clutch Plate
61312FC08
Specs
Brush Filament / Fill Material
Abrasive Filament
Outer / OD
12 inch (305 mm)
View Details