PressureParts.Com Brush Head R 55 (Cynlidrical 22") 27630020

Description
Brush Head R 55 (Cynlidrical 22"
Description
Brush Head R 55 (Cynlidrical 22"

Suppliers

Company
Product
Description
Supplier Links
Brush Head R 55 (Cynlidrical 22
Omaha, NE, USA
Brush Head R 55 (Cynlidrical 22")
27630020
Brush Head R 55 (Cynlidrical 22") 27630020
Brush Head R 55 (Cynlidrical 22"

Brush Head R 55 (Cynlidrical 22"

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Power and Rotary Brushes
Product Number 27630020
Product Name Brush Head R 55 (Cynlidrical 22")
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Brush Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 2213567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Wire Stripping Wheel - AC1228 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details