PressureParts.Com Brush Head D 55 (Disc Head 22") 27630010

Description
Brush Head D 55 (Disc Head 22"
Description
Brush Head D 55 (Disc Head 22"

Suppliers

Company
Product
Description
Supplier Links
Brush Head D 55 (Disc Head 22
Omaha, NE, USA
Brush Head D 55 (Disc Head 22")
27630010
Brush Head D 55 (Disc Head 22") 27630010
Brush Head D 55 (Disc Head 22"

Brush Head D 55 (Disc Head 22"

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Power and Rotary Brushes
Product Number 27630010
Product Name Brush Head D 55 (Disc Head 22")
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Brush Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 1884104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.4724 inch (12 mm)
View Details
Regular FybRglass® Wheel - Bagged - AE0244 - Eraser Company, Inc.
Specs
Brush Type / Shape Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details
35/180 Grit Blue Light-Duty Scrub Brush - 61218 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Brush Filament / Fill Material Abrasive Filament
Outer / OD 18 inch (457 mm)
View Details