PressureParts.Com Karcher Soft Bristle Rotary Brush 2640743

Description
Karcher Rotary Wash Brush with Adjustable Neck Super soft synthetic bristles are clear coat / auto paint finish friendly Provides thorough but gentle cleaning action Water pressure driven rotating brush gently removes stubborn dirt, grime and road film from many large surfaces Ideal for cleaning cars, trucks, SUV's, RV's, boats, pools and other flat, hard to clean surfaces Adjustable soap meter valve Max 2300 PSI Fits Karcher Bayonet Style Trigger
Description
Karcher Rotary Wash Brush with Adjustable Neck Super soft synthetic bristles are clear coat / auto paint finish friendly Provides thorough but gentle cleaning action Water pressure driven rotating brush gently removes stubborn dirt, grime and road film from many large surfaces Ideal for cleaning cars, trucks, SUV's, RV's, boats, pools and other flat, hard to clean surfaces Adjustable soap meter valve Max 2300 PSI Fits Karcher Bayonet Style Trigger

Suppliers

Company
Product
Description
Supplier Links
Karcher Soft Bristle Rotary Brush - 2640743 - PressureParts.Com
Omaha, NE, USA
Karcher Soft Bristle Rotary Brush
2640743
Karcher Soft Bristle Rotary Brush 2640743
Karcher Rotary Wash Brush with Adjustable Neck Super soft synthetic bristles are clear coat / auto paint finish friendly Provides thorough but gentle cleaning action Water pressure driven rotating brush gently removes stubborn dirt, grime and road film from many large surfaces Ideal for cleaning cars, trucks, SUV's, RV's, boats, pools and other flat, hard to clean surfaces Adjustable soap meter valve Max 2300 PSI Fits Karcher Bayonet Style Trigger

Karcher Rotary Wash Brush with Adjustable Neck

  • Super soft synthetic bristles are clear coat / auto paint finish friendly
  • Provides thorough but gentle cleaning action
  • Water pressure driven rotating brush gently removes stubborn dirt, grime and road film from many large surfaces
  • Ideal for cleaning cars, trucks, SUV's, RV's, boats, pools and other flat, hard to clean surfaces
  • Adjustable soap meter valve
  • Max 2300 PSI
  • Fits Karcher Bayonet Style Trigger
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Power and Rotary Brushes
Product Number 2640743
Product Name Karcher Soft Bristle Rotary Brush
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
Applications Dry; Cleaning and Surface Conditioning; Bench or Backstand
View Details
Abrasive Brushes - 1884123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 20000 rpm
Outer / OD 1.18 inch (30 mm)
View Details
Stringer Bead Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 0.1870 to 0.2500 inch (4.75 to 6.35 mm)
View Details
Wire Stripping Wheel - AC2011 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.2362 to ? inch (6 to ? mm)
View Details