Pressure Washers Direct Simpson Professional 5000 PSI Pressure Washer Model WS5040H

Description
Honda GX620 V-Twin Engine with Oil Alert® •Easy to start, reliable and durable Belt Drive Engine And Pump System •Powerful and efficient professional quality components SIMPSON® Triplex Pump With A 7 Year Warranty •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild Deck-Mounted Simpson Unloader Valve System •Offers improved reliability and longer pump life •Adjustable unloader lets you customize pump setup 10 Gauge Heavy-Duty Powder-Coated Steel Frame •Built to last job after job •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles; mag wheels Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose Downstream Chemical Injection •Protects the pump; allows for a wider range of chemical use
Description
Honda GX620 V-Twin Engine with Oil Alert® •Easy to start, reliable and durable Belt Drive Engine And Pump System •Powerful and efficient professional quality components SIMPSON® Triplex Pump With A 7 Year Warranty •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild Deck-Mounted Simpson Unloader Valve System •Offers improved reliability and longer pump life •Adjustable unloader lets you customize pump setup 10 Gauge Heavy-Duty Powder-Coated Steel Frame •Built to last job after job •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles; mag wheels Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose Downstream Chemical Injection •Protects the pump; allows for a wider range of chemical use

Suppliers

Company
Product
Description
Supplier Links
Simpson Professional 5000 PSI Pressure Washer - Model WS5040H - Pressure Washers Direct
Bolingbrook, IL, USA
Simpson Professional 5000 PSI Pressure Washer
Model WS5040H
Simpson Professional 5000 PSI Pressure Washer Model WS5040H
Honda GX620 V-Twin Engine with Oil Alert® •Easy to start, reliable and durable Belt Drive Engine And Pump System •Powerful and efficient professional quality components SIMPSON® Triplex Pump With A 7 Year Warranty •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild Deck-Mounted Simpson Unloader Valve System •Offers improved reliability and longer pump life •Adjustable unloader lets you customize pump setup 10 Gauge Heavy-Duty Powder-Coated Steel Frame •Built to last job after job •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles; mag wheels Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose Downstream Chemical Injection •Protects the pump; allows for a wider range of chemical use

Honda GX620 V-Twin Engine with Oil Alert® •Easy to start, reliable and durable Belt Drive Engine And Pump System •Powerful and efficient professional quality components SIMPSON® Triplex Pump With A 7 Year Warranty •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild Deck-Mounted Simpson Unloader Valve System •Offers improved reliability and longer pump life •Adjustable unloader lets you customize pump setup 10 Gauge Heavy-Duty Powder-Coated Steel Frame •Built to last job after job •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles; mag wheels Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose Downstream Chemical Injection •Protects the pump; allows for a wider range of chemical use

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model WS5040H
Product Name Simpson Professional 5000 PSI Pressure Washer
Power Source Electric Motor; Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Gun Lance Combination With Nozzle - DGLN3299M - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details