Pressure Washers Direct Shark Commercial 3500 PSI Trailer Pressure Washer Model TRS-2500-D

Description
All You Need To Start Or Expand Your Business •High quality components chosen for durability and value Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SGP-403537E Shark Hot Water Pressure Washer •13 HP Honda pushes 3.5GPM @ 3500 PSI; cleans quickly & thoroughly •Standard temperature rise is 140 degrees Electric Brakes And Battery Included •Stop safely, and easily start the burner generator Enclosed Control Panel •Easliy check the adjustable thermostat and hour meter Built-In Hose Reels for 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included
Datasheet
Description
All You Need To Start Or Expand Your Business •High quality components chosen for durability and value Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SGP-403537E Shark Hot Water Pressure Washer •13 HP Honda pushes 3.5GPM @ 3500 PSI; cleans quickly & thoroughly •Standard temperature rise is 140 degrees Electric Brakes And Battery Included •Stop safely, and easily start the burner generator Enclosed Control Panel •Easliy check the adjustable thermostat and hour meter Built-In Hose Reels for 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shark Commercial 3500 PSI  Trailer Pressure Washer - Model TRS-2500-D - Pressure Washers Direct
Bolingbrook, IL, USA
Shark Commercial 3500 PSI Trailer Pressure Washer
Model TRS-2500-D
Shark Commercial 3500 PSI Trailer Pressure Washer Model TRS-2500-D
All You Need To Start Or Expand Your Business •High quality components chosen for durability and value Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SGP-403537E Shark Hot Water Pressure Washer •13 HP Honda pushes 3.5GPM @ 3500 PSI; cleans quickly & thoroughly •Standard temperature rise is 140 degrees Electric Brakes And Battery Included •Stop safely, and easily start the burner generator Enclosed Control Panel •Easliy check the adjustable thermostat and hour meter Built-In Hose Reels for 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included

All You Need To Start Or Expand Your Business •High quality components chosen for durability and value Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SGP-403537E Shark Hot Water Pressure Washer •13 HP Honda pushes 3.5GPM @ 3500 PSI; cleans quickly & thoroughly •Standard temperature rise is 140 degrees Electric Brakes And Battery Included •Stop safely, and easily start the burner generator Enclosed Control Panel •Easliy check the adjustable thermostat and hour meter Built-In Hose Reels for 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model TRS-2500-D
Product Name Shark Commercial 3500 PSI Trailer Pressure Washer
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

heavy duty polychain drive gas engine models - HDC4560HG - Pressure-Pro
Specs
Water Pressure 6000 psi (4223 m H2O)
Water Flow 270 GPH (284 ml/sec)
View Details
Straight Rear Entry Spray Gun - Stainless Steel - YG4060SS - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washers  (electric, gasoline, diesel) - CW Premium Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 5000 psi (704 to 3519 m H2O)
View Details
HG Series Hot Water Pressure Washers - HG-2004-1230 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Hot Water
View Details