Pressure Washers Direct Shark Commercial 3500 PSI Trailer Pressure Washer Model TRS-2500-A

Description
Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-503537E/G Shark Hot Water Pressure Washer •4.7GPM at 3500 PSI cleans quickly and thoroughly •Standard temperature rise is 140 degrees •Unit comes standard with a steam option - 200 degree rise •20 HP Honda engine starts easy & runs quiet
Datasheet
Description
Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-503537E/G Shark Hot Water Pressure Washer •4.7GPM at 3500 PSI cleans quickly and thoroughly •Standard temperature rise is 140 degrees •Unit comes standard with a steam option - 200 degree rise •20 HP Honda engine starts easy & runs quiet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shark Commercial 3500 PSI  Trailer Pressure Washer - Model TRS-2500-A - Pressure Washers Direct
Bolingbrook, IL, USA
Shark Commercial 3500 PSI Trailer Pressure Washer
Model TRS-2500-A
Shark Commercial 3500 PSI Trailer Pressure Washer Model TRS-2500-A
Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-503537E/G Shark Hot Water Pressure Washer •4.7GPM at 3500 PSI cleans quickly and thoroughly •Standard temperature rise is 140 degrees •Unit comes standard with a steam option - 200 degree rise •20 HP Honda engine starts easy & runs quiet

Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-503537E/G Shark Hot Water Pressure Washer •4.7GPM at 3500 PSI cleans quickly and thoroughly •Standard temperature rise is 140 degrees •Unit comes standard with a steam option - 200 degree rise •20 HP Honda engine starts easy & runs quiet

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model TRS-2500-A
Product Name Shark Commercial 3500 PSI Trailer Pressure Washer
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Spray Gun/Lance Combination - 100160 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details