Pressure Washing Trailer •Sturdy trailer with fenders and DOT tail lights •Trailer, fuel, & water weigh a total of 3,030 lbs. 200 Gallon Water Tank •Accept cleaning jobs where there's no running water •Allow for 1600 additional pounds when tank is full of water GX630 20 HP V-Twin Honda Engine •Durable commercial grade starts easily, runs quietly •Produces 3500 PSI General Belt Drive Pump •Belt drives run cooler & can run longer General Pulsar Unloader Valve •Customize the pressure to suit the job Remote Chemical Injector •Quick connect tip lets you control chemical application •Professional gun & wand let you work longer with less fatigue Two 250 Foot 3/8" Hose Reels •Keeps your high pressure & supply hoses tidy- HOSE NOT INCLUDED 15 Gallon Poly Fuel Tank & Tool Box •Allow for an extra 105 lbs. when full
| Pressure Washers Direct | |
|---|---|
| Product Category | Pressure Washers |
| Product Number | Model TRHDCV5535HGTR2002HR |
| Product Name | Pressure Pro 3500 PSI Trailer Pressure Washer |
| Power Source | Combustion Engine |
| Operation | Cleaning / Surface Preparation |
| Machine Mounting | Trailer / Vehicle |