Pressure Washers Direct Shark Professional 2000 PSI Pressure Washer Model STP-352007D

Description
Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Requires a 22 amp circuit with 230 volt, single phase service Rugged Chassis And Roll Cage •1 1/4 inch steel with an epoxy powdercoat finish resists weather •Lifetime warranty, limited to materials & workmanship Easy To Understand Control Panel •Multi-lingual operating instructions printed on the panel •5 spray tips mount securely in the panel so they don't get lost •Covered automatic thermostat, hour meter & burner on / off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Tucked away in the roll cage design Insulated Pro Grade Dual Grip Steel Wand •Remote pressure adjustment saves steps and time Schedule 80 Stainless Steel Hot Water Coil •Produces 326,000 BTU heated by diesel fuel burner •Standard temperature rise is 140 degrees
Description
Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Requires a 22 amp circuit with 230 volt, single phase service Rugged Chassis And Roll Cage •1 1/4 inch steel with an epoxy powdercoat finish resists weather •Lifetime warranty, limited to materials & workmanship Easy To Understand Control Panel •Multi-lingual operating instructions printed on the panel •5 spray tips mount securely in the panel so they don't get lost •Covered automatic thermostat, hour meter & burner on / off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Tucked away in the roll cage design Insulated Pro Grade Dual Grip Steel Wand •Remote pressure adjustment saves steps and time Schedule 80 Stainless Steel Hot Water Coil •Produces 326,000 BTU heated by diesel fuel burner •Standard temperature rise is 140 degrees

Suppliers

Company
Product
Description
Supplier Links
Shark Professional 2000 PSI  Pressure Washer - Model STP-352007D - Pressure Washers Direct
Bolingbrook, IL, USA
Shark Professional 2000 PSI Pressure Washer
Model STP-352007D
Shark Professional 2000 PSI Pressure Washer Model STP-352007D
Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Requires a 22 amp circuit with 230 volt, single phase service Rugged Chassis And Roll Cage •1 1/4 inch steel with an epoxy powdercoat finish resists weather •Lifetime warranty, limited to materials & workmanship Easy To Understand Control Panel •Multi-lingual operating instructions printed on the panel •5 spray tips mount securely in the panel so they don't get lost •Covered automatic thermostat, hour meter & burner on / off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Tucked away in the roll cage design Insulated Pro Grade Dual Grip Steel Wand •Remote pressure adjustment saves steps and time Schedule 80 Stainless Steel Hot Water Coil •Produces 326,000 BTU heated by diesel fuel burner •Standard temperature rise is 140 degrees

Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Requires a 22 amp circuit with 230 volt, single phase service Rugged Chassis And Roll Cage •1 1/4 inch steel with an epoxy powdercoat finish resists weather •Lifetime warranty, limited to materials & workmanship Easy To Understand Control Panel •Multi-lingual operating instructions printed on the panel •5 spray tips mount securely in the panel so they don't get lost •Covered automatic thermostat, hour meter & burner on / off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Tucked away in the roll cage design Insulated Pro Grade Dual Grip Steel Wand •Remote pressure adjustment saves steps and time Schedule 80 Stainless Steel Hot Water Coil •Produces 326,000 BTU heated by diesel fuel burner •Standard temperature rise is 140 degrees

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model STP-352007D
Product Name Shark Professional 2000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3080 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Water Broom Assembly - 100870C - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Water Pressure 3000 psi (2111 m H2O)
View Details