Pressure Washers Direct Shark Professional 3500 PSI Pressure Washer Model SGP-403537E

Description
Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 11 HP Honda GX Engine •Starts easily, runs quietly, and lasts a long time Electric Start Engine With Recoil Backup •Just push a button to start cleaning; battery is included Rugged & Compact All Steel Chassis And Frame •Lifetime warranty limited to materials & workmanship •5 spray tips mount securely on the frame so they don't get lost Easy To Understand & Access Control Panel •Multi-language operating instructions printed on the panel •Houses automatic thermostat, hour meter, burner on/off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Lets you work uninterrupted for hours Insulated Pro Grade Dual Steel Wand •Allows for siphon action of pressure washer safe detergents Durable Schedule 80 Steel Heating Coil W/ 12V DC Burner •Uses easy access, high efficiency 326,000 BTU Beckett burner •Standard temperature rise is 140 degrees
Datasheet
Description
Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 11 HP Honda GX Engine •Starts easily, runs quietly, and lasts a long time Electric Start Engine With Recoil Backup •Just push a button to start cleaning; battery is included Rugged & Compact All Steel Chassis And Frame •Lifetime warranty limited to materials & workmanship •5 spray tips mount securely on the frame so they don't get lost Easy To Understand & Access Control Panel •Multi-language operating instructions printed on the panel •Houses automatic thermostat, hour meter, burner on/off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Lets you work uninterrupted for hours Insulated Pro Grade Dual Steel Wand •Allows for siphon action of pressure washer safe detergents Durable Schedule 80 Steel Heating Coil W/ 12V DC Burner •Uses easy access, high efficiency 326,000 BTU Beckett burner •Standard temperature rise is 140 degrees
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shark Professional 3500 PSI  Pressure Washer - Model SGP-403537E - Pressure Washers Direct
Bolingbrook, IL, USA
Shark Professional 3500 PSI Pressure Washer
Model SGP-403537E
Shark Professional 3500 PSI Pressure Washer Model SGP-403537E
Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 11 HP Honda GX Engine •Starts easily, runs quietly, and lasts a long time Electric Start Engine With Recoil Backup •Just push a button to start cleaning; battery is included Rugged & Compact All Steel Chassis And Frame •Lifetime warranty limited to materials & workmanship •5 spray tips mount securely on the frame so they don't get lost Easy To Understand & Access Control Panel •Multi-language operating instructions printed on the panel •Houses automatic thermostat, hour meter, burner on/off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Lets you work uninterrupted for hours Insulated Pro Grade Dual Steel Wand •Allows for siphon action of pressure washer safe detergents Durable Schedule 80 Steel Heating Coil W/ 12V DC Burner •Uses easy access, high efficiency 326,000 BTU Beckett burner •Standard temperature rise is 140 degrees

Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 11 HP Honda GX Engine •Starts easily, runs quietly, and lasts a long time Electric Start Engine With Recoil Backup •Just push a button to start cleaning; battery is included Rugged & Compact All Steel Chassis And Frame •Lifetime warranty limited to materials & workmanship •5 spray tips mount securely on the frame so they don't get lost Easy To Understand & Access Control Panel •Multi-language operating instructions printed on the panel •Houses automatic thermostat, hour meter, burner on/off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Lets you work uninterrupted for hours Insulated Pro Grade Dual Steel Wand •Allows for siphon action of pressure washer safe detergents Durable Schedule 80 Steel Heating Coil W/ 12V DC Burner •Uses easy access, high efficiency 326,000 BTU Beckett burner •Standard temperature rise is 140 degrees

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model SGP-403537E
Product Name Shark Professional 3500 PSI Pressure Washer
Power Source Electric Motor; Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

pro super skid w 115v 2500w 20a generator 1 - 6115PRO-40KLDG - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 330 GPH (347 ml/sec)
View Details
Mini-Jet Pipe Cleaner - JM-1000 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting Portable Machine
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
CW Series Cold Water Pressure Washers - CW-2405-4ME1 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Cold Water
View Details