Pressure Washers Direct Campbell Hausfeld 2500 PSI Pressure Washer Model PW2570

Description
Honda GCV 160 Engine •Powerful & reliable engine, tough enough for small jobs Heavy Duty Pump •Axial pump delivers reliability & long-life Compact, Fold-down Cart •Durable steel construction •Cart handle folds for compact storage •On Board Storage •Handy holder for spray tips; hooks for spray gun & hose Spray Gun & 25 Ft. High Pressure Hose •2 spray tips: yellow (15°) heavy duty & black (65°) soap •Hose extends your reach & reduces the need to move the unit
Datasheet
Description
Honda GCV 160 Engine •Powerful & reliable engine, tough enough for small jobs Heavy Duty Pump •Axial pump delivers reliability & long-life Compact, Fold-down Cart •Durable steel construction •Cart handle folds for compact storage •On Board Storage •Handy holder for spray tips; hooks for spray gun & hose Spray Gun & 25 Ft. High Pressure Hose •2 spray tips: yellow (15°) heavy duty & black (65°) soap •Hose extends your reach & reduces the need to move the unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 2500 PSI  Pressure Washer - Model PW2570 - Pressure Washers Direct
Bolingbrook, IL, USA
Campbell Hausfeld 2500 PSI Pressure Washer
Model PW2570
Campbell Hausfeld 2500 PSI Pressure Washer Model PW2570
Honda GCV 160 Engine •Powerful & reliable engine, tough enough for small jobs Heavy Duty Pump •Axial pump delivers reliability & long-life Compact, Fold-down Cart •Durable steel construction •Cart handle folds for compact storage •On Board Storage •Handy holder for spray tips; hooks for spray gun & hose Spray Gun & 25 Ft. High Pressure Hose •2 spray tips: yellow (15°) heavy duty & black (65°) soap •Hose extends your reach & reduces the need to move the unit

Honda GCV 160 Engine •Powerful & reliable engine, tough enough for small jobs Heavy Duty Pump •Axial pump delivers reliability & long-life Compact, Fold-down Cart •Durable steel construction •Cart handle folds for compact storage •On Board Storage •Handy holder for spray tips; hooks for spray gun & hose Spray Gun & 25 Ft. High Pressure Hose •2 spray tips: yellow (15°) heavy duty & black (65°) soap •Hose extends your reach & reduces the need to move the unit

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PW2570
Product Name Campbell Hausfeld 2500 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

gas engine v belt drive models 2 - TRHDCV5535HG - Pressure-Pro
Specs
Water Pressure 3500 psi (2463 m H2O)
Water Flow 330 GPH (347 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Portable Hot Water Pressure Washers (electric) - HSE Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 3500 psi (704 to 2463 m H2O)
View Details