Pressure Washers Direct Campbell Hausfeld 1800 PSI Pressure Washer w/Reel Model PW1835

Description
Electric Pressure Washer w/ Turbo Wand & Hose Reel •Powerful enough for most household tasks •Uses 80% less water than a garden hose Turbo Wand •Concentrated, rotating spray cleans ground-in grime •Use only on durable surfaces; may damage delicate surfaces Built-In Hose Reel •Stores hose neatly, without kinks or twists Instant Start / Stop Feature •Pressure washer stops running with release of the trigger gun •Extends the life of the pump and motor On-Board Storage •Detergent, cord, & wand stay organized in custom compartments Easy Detergent Application •Detergent bottle included, uses any pressure washer safe soap Adjustable Fan Lance Easily Cleans Cars, Boats, Fences, Etc. •Twist nozzle shapes spray 0° to 60° Easy Access On/Off Switch On Front Of Unit •No need to search for tiny switch on back or side
Description
Electric Pressure Washer w/ Turbo Wand & Hose Reel •Powerful enough for most household tasks •Uses 80% less water than a garden hose Turbo Wand •Concentrated, rotating spray cleans ground-in grime •Use only on durable surfaces; may damage delicate surfaces Built-In Hose Reel •Stores hose neatly, without kinks or twists Instant Start / Stop Feature •Pressure washer stops running with release of the trigger gun •Extends the life of the pump and motor On-Board Storage •Detergent, cord, & wand stay organized in custom compartments Easy Detergent Application •Detergent bottle included, uses any pressure washer safe soap Adjustable Fan Lance Easily Cleans Cars, Boats, Fences, Etc. •Twist nozzle shapes spray 0° to 60° Easy Access On/Off Switch On Front Of Unit •No need to search for tiny switch on back or side

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 1800 PSI  Pressure Washer w/Reel - Model PW1835 - Pressure Washers Direct
Bolingbrook, IL, USA
Campbell Hausfeld 1800 PSI Pressure Washer w/Reel
Model PW1835
Campbell Hausfeld 1800 PSI Pressure Washer w/Reel Model PW1835
Electric Pressure Washer w/ Turbo Wand & Hose Reel •Powerful enough for most household tasks •Uses 80% less water than a garden hose Turbo Wand •Concentrated, rotating spray cleans ground-in grime •Use only on durable surfaces; may damage delicate surfaces Built-In Hose Reel •Stores hose neatly, without kinks or twists Instant Start / Stop Feature •Pressure washer stops running with release of the trigger gun •Extends the life of the pump and motor On-Board Storage •Detergent, cord, & wand stay organized in custom compartments Easy Detergent Application •Detergent bottle included, uses any pressure washer safe soap Adjustable Fan Lance Easily Cleans Cars, Boats, Fences, Etc. •Twist nozzle shapes spray 0° to 60° Easy Access On/Off Switch On Front Of Unit •No need to search for tiny switch on back or side

Electric Pressure Washer w/ Turbo Wand & Hose Reel •Powerful enough for most household tasks •Uses 80% less water than a garden hose Turbo Wand •Concentrated, rotating spray cleans ground-in grime •Use only on durable surfaces; may damage delicate surfaces Built-In Hose Reel •Stores hose neatly, without kinks or twists Instant Start / Stop Feature •Pressure washer stops running with release of the trigger gun •Extends the life of the pump and motor On-Board Storage •Detergent, cord, & wand stay organized in custom compartments Easy Detergent Application •Detergent bottle included, uses any pressure washer safe soap Adjustable Fan Lance Easily Cleans Cars, Boats, Fences, Etc. •Twist nozzle shapes spray 0° to 60° Easy Access On/Off Switch On Front Of Unit •No need to search for tiny switch on back or side

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PW1835
Product Name Campbell Hausfeld 1800 PSI Pressure Washer w/Reel
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connect Spray Nozzle - 900002545 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
Trailer Water Jet Pipe Cleaner - JM-2512 Typhoon™ - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Floor / Skid; Trailer / Vehicle; Portable Machine; Ski Mount Option
View Details
electric direct drive 50 hz models - EE3530G50HZ - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3000 psi (2111 m H2O)
Power 7.5 HP
View Details
Stationary Hot Water Pressure Washer (LP, natural gas) - HG Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 psi (2111 m H2O)
View Details