Pressure Washers Direct Campbell Hausfeld 1600 PSI Pressure Washer Model PW1625

Description
120 Volt Universal Motor •Runs on normal household power •Instant start-stop extends pump & motor life Adjustable Fan Lance •Shapes the spray from 0° to 60° •Nothing to swap out or misplace 15 Feet Of High Pressure Hose •Swivel connect hose fitting helps keep hose from tangling Detergent Bottle •Adds detergent to the water stream at low pressure •Attaches to spray gun Built-In Wheels •Easy to maneuver & store Easy Access On/Off Switch On Front Of Unit •No need to search for a tiny switch on back or side
Description
120 Volt Universal Motor •Runs on normal household power •Instant start-stop extends pump & motor life Adjustable Fan Lance •Shapes the spray from 0° to 60° •Nothing to swap out or misplace 15 Feet Of High Pressure Hose •Swivel connect hose fitting helps keep hose from tangling Detergent Bottle •Adds detergent to the water stream at low pressure •Attaches to spray gun Built-In Wheels •Easy to maneuver & store Easy Access On/Off Switch On Front Of Unit •No need to search for a tiny switch on back or side

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 1600 PSI  Pressure Washer - Model PW1625 - Pressure Washers Direct
Bolingbrook, IL, USA
Campbell Hausfeld 1600 PSI Pressure Washer
Model PW1625
Campbell Hausfeld 1600 PSI Pressure Washer Model PW1625
120 Volt Universal Motor •Runs on normal household power •Instant start-stop extends pump & motor life Adjustable Fan Lance •Shapes the spray from 0° to 60° •Nothing to swap out or misplace 15 Feet Of High Pressure Hose •Swivel connect hose fitting helps keep hose from tangling Detergent Bottle •Adds detergent to the water stream at low pressure •Attaches to spray gun Built-In Wheels •Easy to maneuver & store Easy Access On/Off Switch On Front Of Unit •No need to search for a tiny switch on back or side

120 Volt Universal Motor •Runs on normal household power •Instant start-stop extends pump & motor life Adjustable Fan Lance •Shapes the spray from 0° to 60° •Nothing to swap out or misplace 15 Feet Of High Pressure Hose •Swivel connect hose fitting helps keep hose from tangling Detergent Bottle •Adds detergent to the water stream at low pressure •Attaches to spray gun Built-In Wheels •Easy to maneuver & store Easy Access On/Off Switch On Front Of Unit •No need to search for a tiny switch on back or side

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PW1625
Product Name Campbell Hausfeld 1600 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Turbodisc Self Operating Tank Washer - Turbodisc 100 - Chemdet, Inc.
Specs
Operation Cleaning / Surface Preparation; Food & Beverage, Vats, Barrels, Containers, Tanks
Machine Mounting Portable Machine
Features Rotary Nozzle
View Details
Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
ST-535 Dual Lance with Rotating Nozzle - 200053760 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
electric wall mount direct drive models - WM/EE3015A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 1500 psi (1056 m H2O)
Power 3.0 HP
View Details