Pressure Washers Direct Campbell Hausfeld 1600 PSI Hand-Carry Power Washer Model PW1605

Description
Great For Simple Outdoor Projects •Clean your car and lawn furniture with ease Compact Design •Lightweight; easy to move and store Built-In Accessory Storage •Keeps hose, cord and lance organized Instant Stop / Start Feature •Protects and prolongs the life of the motor High Pressure Cleaning •Powerful water spray takes care of dirt and grime •Detergent bottle included with this model
Description
Great For Simple Outdoor Projects •Clean your car and lawn furniture with ease Compact Design •Lightweight; easy to move and store Built-In Accessory Storage •Keeps hose, cord and lance organized Instant Stop / Start Feature •Protects and prolongs the life of the motor High Pressure Cleaning •Powerful water spray takes care of dirt and grime •Detergent bottle included with this model

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 1600 PSI  Hand-Carry Power Washer - Model PW1605 - Pressure Washers Direct
Bolingbrook, IL, USA
Campbell Hausfeld 1600 PSI Hand-Carry Power Washer
Model PW1605
Campbell Hausfeld 1600 PSI Hand-Carry Power Washer Model PW1605
Great For Simple Outdoor Projects •Clean your car and lawn furniture with ease Compact Design •Lightweight; easy to move and store Built-In Accessory Storage •Keeps hose, cord and lance organized Instant Stop / Start Feature •Protects and prolongs the life of the motor High Pressure Cleaning •Powerful water spray takes care of dirt and grime •Detergent bottle included with this model

Great For Simple Outdoor Projects •Clean your car and lawn furniture with ease Compact Design •Lightweight; easy to move and store Built-In Accessory Storage •Keeps hose, cord and lance organized Instant Stop / Start Feature •Protects and prolongs the life of the motor High Pressure Cleaning •Powerful water spray takes care of dirt and grime •Detergent bottle included with this model

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PW1605
Product Name Campbell Hausfeld 1600 PSI Hand-Carry Power Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Threaded Nozzle - 821004012 - Suttner America Company
Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
HG Series Hot Water Pressure Washers - HG-3004-3208 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Hot Water
View Details
electric direct drive models - EE4020A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2000 psi (1408 m H2O)
Power 6.0 HP
View Details