Pressure Washers Direct BE Prosumer 3600 PSI Pressure Washer w/ Honda Engine Model PE-3713HWPCOME

Description
Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 13 HP GX 390 Engine •Quiet and reliable power pushes 3600 PSI easily Comet Direct Drive Pump With Thermal Relief Valve •4 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •50 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip storage •10 inch tubed pneumatic tires handle rough terrain •Adjustable pressure with built-in unloader
Description
Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 13 HP GX 390 Engine •Quiet and reliable power pushes 3600 PSI easily Comet Direct Drive Pump With Thermal Relief Valve •4 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •50 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip storage •10 inch tubed pneumatic tires handle rough terrain •Adjustable pressure with built-in unloader

Suppliers

Company
Product
Description
Supplier Links
BE Prosumer 3600 PSI  Pressure Washer w/ Honda Engine - Model PE-3713HWPCOME - Pressure Washers Direct
Bolingbrook, IL, USA
BE Prosumer 3600 PSI Pressure Washer w/ Honda Engine
Model PE-3713HWPCOME
BE Prosumer 3600 PSI Pressure Washer w/ Honda Engine Model PE-3713HWPCOME
Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 13 HP GX 390 Engine •Quiet and reliable power pushes 3600 PSI easily Comet Direct Drive Pump With Thermal Relief Valve •4 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •50 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip storage •10 inch tubed pneumatic tires handle rough terrain •Adjustable pressure with built-in unloader

Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 13 HP GX 390 Engine •Quiet and reliable power pushes 3600 PSI easily Comet Direct Drive Pump With Thermal Relief Valve •4 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •50 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip storage •10 inch tubed pneumatic tires handle rough terrain •Adjustable pressure with built-in unloader

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PE-3713HWPCOME
Product Name BE Prosumer 3600 PSI Pressure Washer w/ Honda Engine
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Aluminum Telescoping Wand - DLTG12E - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details