Pressure Washers Direct BE Prosumer 2700 PSI Pressure Washer w/ Honda Engine Model PE-2760HWX

Description
Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 6.0 HP GC 190 Engine •Quiet and reliable power pushes 2500 PSI easily BE RX703 Direct Drive Axial Pump •2.5 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip holder •10 inch tubed pneumatic tires handle rough terrain
Description
Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 6.0 HP GC 190 Engine •Quiet and reliable power pushes 2500 PSI easily BE RX703 Direct Drive Axial Pump •2.5 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip holder •10 inch tubed pneumatic tires handle rough terrain

Suppliers

Company
Product
Description
Supplier Links
BE Prosumer 2700 PSI  Pressure Washer w/ Honda Engine - Model PE-2760HWX - Pressure Washers Direct
Bolingbrook, IL, USA
BE Prosumer 2700 PSI Pressure Washer w/ Honda Engine
Model PE-2760HWX
BE Prosumer 2700 PSI Pressure Washer w/ Honda Engine Model PE-2760HWX
Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 6.0 HP GC 190 Engine •Quiet and reliable power pushes 2500 PSI easily BE RX703 Direct Drive Axial Pump •2.5 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip holder •10 inch tubed pneumatic tires handle rough terrain

Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 6.0 HP GC 190 Engine •Quiet and reliable power pushes 2500 PSI easily BE RX703 Direct Drive Axial Pump •2.5 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip holder •10 inch tubed pneumatic tires handle rough terrain

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PE-2760HWX
Product Name BE Prosumer 2700 PSI Pressure Washer w/ Honda Engine
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Professional Fiberglass Telescoping Wand - DCLTG24 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details