Pressure Washers Direct BE Professional 2700 PSI Pressure Washer w/ Honda GX Engine Model PE-2565HWSCOM

Description
Powered By A Reliable Honda GX 200 Gas Engine •6.5 HP handles a wide variety of cleaning tasks Commercial Grade Comet BWDK3027G Triplex Pump •3 gallons per minute gets the job done quickly & efficiently •Oil sight glass & oil drain plug makes maintenance easy Industrial Grade Spray Gun •36 inch spray lance with insulated grip fights fatigue •4 quick-connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip holder •Low pressure chemical injection applies soap effectively •50 foot steel wire braided hose w/quick connects & storage hook Durable Stainless Steel Frame •Compact design with easy carrying & transport •Solid welded anti-vibration rubber foot quiets & stabilizes unit
Description
Powered By A Reliable Honda GX 200 Gas Engine •6.5 HP handles a wide variety of cleaning tasks Commercial Grade Comet BWDK3027G Triplex Pump •3 gallons per minute gets the job done quickly & efficiently •Oil sight glass & oil drain plug makes maintenance easy Industrial Grade Spray Gun •36 inch spray lance with insulated grip fights fatigue •4 quick-connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip holder •Low pressure chemical injection applies soap effectively •50 foot steel wire braided hose w/quick connects & storage hook Durable Stainless Steel Frame •Compact design with easy carrying & transport •Solid welded anti-vibration rubber foot quiets & stabilizes unit

Suppliers

Company
Product
Description
Supplier Links
BE Professional 2700 PSI  Pressure Washer w/ Honda GX Engine - Model PE-2565HWSCOM - Pressure Washers Direct
Bolingbrook, IL, USA
BE Professional 2700 PSI Pressure Washer w/ Honda GX Engine
Model PE-2565HWSCOM
BE Professional 2700 PSI Pressure Washer w/ Honda GX Engine Model PE-2565HWSCOM
Powered By A Reliable Honda GX 200 Gas Engine •6.5 HP handles a wide variety of cleaning tasks Commercial Grade Comet BWDK3027G Triplex Pump •3 gallons per minute gets the job done quickly & efficiently •Oil sight glass & oil drain plug makes maintenance easy Industrial Grade Spray Gun •36 inch spray lance with insulated grip fights fatigue •4 quick-connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip holder •Low pressure chemical injection applies soap effectively •50 foot steel wire braided hose w/quick connects & storage hook Durable Stainless Steel Frame •Compact design with easy carrying & transport •Solid welded anti-vibration rubber foot quiets & stabilizes unit

Powered By A Reliable Honda GX 200 Gas Engine •6.5 HP handles a wide variety of cleaning tasks Commercial Grade Comet BWDK3027G Triplex Pump •3 gallons per minute gets the job done quickly & efficiently •Oil sight glass & oil drain plug makes maintenance easy Industrial Grade Spray Gun •36 inch spray lance with insulated grip fights fatigue •4 quick-connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip holder •Low pressure chemical injection applies soap effectively •50 foot steel wire braided hose w/quick connects & storage hook Durable Stainless Steel Frame •Compact design with easy carrying & transport •Solid welded anti-vibration rubber foot quiets & stabilizes unit

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PE-2565HWSCOM
Product Name BE Professional 2700 PSI Pressure Washer w/ Honda GX Engine
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
Unlock Full Specs
to access all available technical data

Similar Products

4 wheel portable v belt drive electric models - 5230VB-30G1 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3000 psi (2111 m H2O)
Power 10.0 HP
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Portable Cold Water Pressure Washers (electric, gasoline) - JP Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 4000 psi (704 to 2815 m H2O)
View Details