Pressure Washers Direct Simpson Mega Shot 2200 PSI Pressure Washer Model MSV2200S

Description
Great For Larger Jobs Around The House •Clean siding, large patios & decks in a fraction of the time •Uses less water & cleans faster than a garden hose Robust Briggs & Stratton 550 Series Engine •Compact & reliable; uses regular gasoline Simpson Axial Cam Pump •Easily pushes 2.1 gallons per minute to get the job done Ergonomic Spray Gun With Vario Lance •Easy grip trigger lets you work longer with less fatigue •Spray adjusts from wide fan for rinsing to pinpoint for stains •Includes 25 feet of high pressure hose Sturdy Frame With 10" Pneumatic Tires •Handles tough terrain with ease Not For Sale In California •Does not meet CARB emissions requirements
Description
Great For Larger Jobs Around The House •Clean siding, large patios & decks in a fraction of the time •Uses less water & cleans faster than a garden hose Robust Briggs & Stratton 550 Series Engine •Compact & reliable; uses regular gasoline Simpson Axial Cam Pump •Easily pushes 2.1 gallons per minute to get the job done Ergonomic Spray Gun With Vario Lance •Easy grip trigger lets you work longer with less fatigue •Spray adjusts from wide fan for rinsing to pinpoint for stains •Includes 25 feet of high pressure hose Sturdy Frame With 10" Pneumatic Tires •Handles tough terrain with ease Not For Sale In California •Does not meet CARB emissions requirements

Suppliers

Company
Product
Description
Supplier Links
Simpson Mega Shot 2200 PSI  Pressure Washer - Model MSV2200S - Pressure Washers Direct
Bolingbrook, IL, USA
Simpson Mega Shot 2200 PSI Pressure Washer
Model MSV2200S
Simpson Mega Shot 2200 PSI Pressure Washer Model MSV2200S
Great For Larger Jobs Around The House •Clean siding, large patios & decks in a fraction of the time •Uses less water & cleans faster than a garden hose Robust Briggs & Stratton 550 Series Engine •Compact & reliable; uses regular gasoline Simpson Axial Cam Pump •Easily pushes 2.1 gallons per minute to get the job done Ergonomic Spray Gun With Vario Lance •Easy grip trigger lets you work longer with less fatigue •Spray adjusts from wide fan for rinsing to pinpoint for stains •Includes 25 feet of high pressure hose Sturdy Frame With 10" Pneumatic Tires •Handles tough terrain with ease Not For Sale In California •Does not meet CARB emissions requirements

Great For Larger Jobs Around The House •Clean siding, large patios & decks in a fraction of the time •Uses less water & cleans faster than a garden hose Robust Briggs & Stratton 550 Series Engine •Compact & reliable; uses regular gasoline Simpson Axial Cam Pump •Easily pushes 2.1 gallons per minute to get the job done Ergonomic Spray Gun With Vario Lance •Easy grip trigger lets you work longer with less fatigue •Spray adjusts from wide fan for rinsing to pinpoint for stains •Includes 25 feet of high pressure hose Sturdy Frame With 10" Pneumatic Tires •Handles tough terrain with ease Not For Sale In California •Does not meet CARB emissions requirements

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model MSV2200S
Product Name Simpson Mega Shot 2200 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Water Broom Assembly - 100870C - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Water Pressure 3000 psi (2111 m H2O)
View Details