Reliable, Quiet, Honda GX 9 HP Engine With EZ Start Valve •Resistance free pull; 2 year factory warranty on the engine •Low oil alert for safe operation and maintenance 3 Piston Direct Drive Karcher Axial Pump With 5 Year Warranty •Unique swash plate design has fewer moving parts •Highly efficient, smooth and quiet operation •Brass cylinder head ensures extra durability and extended life Thermal Relief Valve •Protects against damage by venting hot recirculated water Insulated Stainless Steel Wand & Professional Trigger Gun •5 quick connect nozzles take on almost any job •Insulated trigger gun for hours of fatigue free cleaning Professional Features •50' of durable wire braid hose with M22 threaded connectors •10" tubed pneumatic tires for all terrains. also absorb vibration •Downstream detergent injector allows wider choice of cleaners •Rugged steel frame is easy to maneuver Hose Reel Is Included With This Model •Simplifies clean up & reduces risk of hose being damaged
| Pressure Washers Direct | |
|---|---|
| Product Category | Pressure Washers |
| Product Number | Model KG-313137 |
| Product Name | Shark Prosumer (Gas-Cold Water) Pressure Washer w/Reel |
| Power Source | Combustion Engine |
| Operation | Cleaning / Surface Preparation |
| Machine Mounting | Cart / Handtruck |