Pressure Washers Direct Karcher 2000 PSI Pressure Washer Model K5.68

Description
•Durable 5 Series Performance From Karcher •Delivers 40 times more pressure than your garden hose Axial Pump •Same style pump found on Karcher gas pressure washers Induction Motor •Lasts longer than other electric motor styles on cheaper units Compact Yet Powerful •Light enough (35 lbs.) to easily wheel around the yard •Strong enough (2000 PSI) to clean decks and patios with ease Two Spray Wands Included •Vario Spray for most tasks; applies detergent at low pressure •DirtBlaster Rotary Spray agitates water spray for tough jobs Two Ways To Apply Detergent •Siphon tube pulls pressure washer-safe detergent out of a bucket •Foamer bottle to applies thick foam when needed Built-In Hose Reel •Keeps hose tidy; protects during storage •Hose must be removed from reel before use
Description
•Durable 5 Series Performance From Karcher •Delivers 40 times more pressure than your garden hose Axial Pump •Same style pump found on Karcher gas pressure washers Induction Motor •Lasts longer than other electric motor styles on cheaper units Compact Yet Powerful •Light enough (35 lbs.) to easily wheel around the yard •Strong enough (2000 PSI) to clean decks and patios with ease Two Spray Wands Included •Vario Spray for most tasks; applies detergent at low pressure •DirtBlaster Rotary Spray agitates water spray for tough jobs Two Ways To Apply Detergent •Siphon tube pulls pressure washer-safe detergent out of a bucket •Foamer bottle to applies thick foam when needed Built-In Hose Reel •Keeps hose tidy; protects during storage •Hose must be removed from reel before use

Suppliers

Company
Product
Description
Supplier Links
Karcher 2000 PSI  Pressure Washer - Model K5.68 - Pressure Washers Direct
Bolingbrook, IL, USA
Karcher 2000 PSI Pressure Washer
Model K5.68
Karcher 2000 PSI Pressure Washer Model K5.68
•Durable 5 Series Performance From Karcher •Delivers 40 times more pressure than your garden hose Axial Pump •Same style pump found on Karcher gas pressure washers Induction Motor •Lasts longer than other electric motor styles on cheaper units Compact Yet Powerful •Light enough (35 lbs.) to easily wheel around the yard •Strong enough (2000 PSI) to clean decks and patios with ease Two Spray Wands Included •Vario Spray for most tasks; applies detergent at low pressure •DirtBlaster Rotary Spray agitates water spray for tough jobs Two Ways To Apply Detergent •Siphon tube pulls pressure washer-safe detergent out of a bucket •Foamer bottle to applies thick foam when needed Built-In Hose Reel •Keeps hose tidy; protects during storage •Hose must be removed from reel before use

•Durable 5 Series Performance From Karcher •Delivers 40 times more pressure than your garden hose Axial Pump •Same style pump found on Karcher gas pressure washers Induction Motor •Lasts longer than other electric motor styles on cheaper units Compact Yet Powerful •Light enough (35 lbs.) to easily wheel around the yard •Strong enough (2000 PSI) to clean decks and patios with ease Two Spray Wands Included •Vario Spray for most tasks; applies detergent at low pressure •DirtBlaster Rotary Spray agitates water spray for tough jobs Two Ways To Apply Detergent •Siphon tube pulls pressure washer-safe detergent out of a bucket •Foamer bottle to applies thick foam when needed Built-In Hose Reel •Keeps hose tidy; protects during storage •Hose must be removed from reel before use

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model K5.68
Product Name Karcher 2000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

electric hand carry direct drive models - HC/EE3010G - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 1000 psi (704 m H2O)
Power 2.0 HP
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3000 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
CW Premium Series Cold Water Pressure Washers - CW-3504-4MGH - WLC Company, Inc.
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Features Cold Water
View Details