Pressure Washers Direct Kranzle Prof Pressure Washer w/ Kranzle Pump Model K499TST

Description
Medium Industrial Duty Steel Framed Unit •Great for cleaning hotel, building, restaurant. shower room, etc. 110 Volt, 20 Amp TEFC Electric Motor •Use indoors or outdoors; can pull water from a tank or lake •35' GFCI protected power cord with 20 amp plug configuration Kranzle APG Industrial Grade Pump With Gauge •10 year manifold warranty; freeze proof •Kranzle adjustable pressure unloader •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance •Safety coupler, 22mm screw connections •Knife-jet (high pressure wash/soap nozzle) •Includes Dirt Killer turbo nozzle; doubles cleaning efficiency •50' wire reinforced 1/4" hose on convenient hose reel •High pressure soap application from float tank MACHINE REQUIRES 20 AMP DEDICATED CIRCUIT AND OUTLET WITH 20 AMP PLUG CONFIGURATION
Description
Medium Industrial Duty Steel Framed Unit •Great for cleaning hotel, building, restaurant. shower room, etc. 110 Volt, 20 Amp TEFC Electric Motor •Use indoors or outdoors; can pull water from a tank or lake •35' GFCI protected power cord with 20 amp plug configuration Kranzle APG Industrial Grade Pump With Gauge •10 year manifold warranty; freeze proof •Kranzle adjustable pressure unloader •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance •Safety coupler, 22mm screw connections •Knife-jet (high pressure wash/soap nozzle) •Includes Dirt Killer turbo nozzle; doubles cleaning efficiency •50' wire reinforced 1/4" hose on convenient hose reel •High pressure soap application from float tank MACHINE REQUIRES 20 AMP DEDICATED CIRCUIT AND OUTLET WITH 20 AMP PLUG CONFIGURATION

Suppliers

Company
Product
Description
Supplier Links
Kranzle Prof  Pressure Washer w/ Kranzle Pump - Model K499TST - Pressure Washers Direct
Bolingbrook, IL, USA
Kranzle Prof Pressure Washer w/ Kranzle Pump
Model K499TST
Kranzle Prof Pressure Washer w/ Kranzle Pump Model K499TST
Medium Industrial Duty Steel Framed Unit •Great for cleaning hotel, building, restaurant. shower room, etc. 110 Volt, 20 Amp TEFC Electric Motor •Use indoors or outdoors; can pull water from a tank or lake •35' GFCI protected power cord with 20 amp plug configuration Kranzle APG Industrial Grade Pump With Gauge •10 year manifold warranty; freeze proof •Kranzle adjustable pressure unloader •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance •Safety coupler, 22mm screw connections •Knife-jet (high pressure wash/soap nozzle) •Includes Dirt Killer turbo nozzle; doubles cleaning efficiency •50' wire reinforced 1/4" hose on convenient hose reel •High pressure soap application from float tank MACHINE REQUIRES 20 AMP DEDICATED CIRCUIT AND OUTLET WITH 20 AMP PLUG CONFIGURATION

Medium Industrial Duty Steel Framed Unit •Great for cleaning hotel, building, restaurant. shower room, etc. 110 Volt, 20 Amp TEFC Electric Motor •Use indoors or outdoors; can pull water from a tank or lake •35' GFCI protected power cord with 20 amp plug configuration Kranzle APG Industrial Grade Pump With Gauge •10 year manifold warranty; freeze proof •Kranzle adjustable pressure unloader •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance •Safety coupler, 22mm screw connections •Knife-jet (high pressure wash/soap nozzle) •Includes Dirt Killer turbo nozzle; doubles cleaning efficiency •50' wire reinforced 1/4" hose on convenient hose reel •High pressure soap application from float tank MACHINE REQUIRES 20 AMP DEDICATED CIRCUIT AND OUTLET WITH 20 AMP PLUG CONFIGURATION

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model K499TST
Product Name Kranzle Prof Pressure Washer w/ Kranzle Pump
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Nozzle - 821001515 - Suttner America Company
Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3080 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
gas engine polychain belt drive hp models - B5060KGEA600 - Pressure-Pro
Specs
Water Pressure 6000 psi (4223 m H2O)
Water Flow 300 GPH (315 ml/sec)
View Details
Portable Cold Water Pressure Washers - Aluminum (gasoline) - CBA Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3500 to 4000 psi (2463 to 2815 m H2O)
View Details