Pressure Washers Direct Kranzle Professional (Electric - Cold Water) Pressure Washer Model K2020GFI

Description
Medium Duty Industrial Unit With Steel Frame •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake Kranzle APG Industrial Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Krã¤nzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure wash/soap nozzle cuts through grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends Can Be Used With Salt Water •Follow manufacturer's guidelines for best performance
Description
Medium Duty Industrial Unit With Steel Frame •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake Kranzle APG Industrial Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Krã¤nzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure wash/soap nozzle cuts through grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends Can Be Used With Salt Water •Follow manufacturer's guidelines for best performance

Suppliers

Company
Product
Description
Supplier Links
Kranzle Professional (Electric - Cold Water) Pressure Washer - Model K2020GFI - Pressure Washers Direct
Bolingbrook, IL, USA
Kranzle Professional (Electric - Cold Water) Pressure Washer
Model K2020GFI
Kranzle Professional (Electric - Cold Water) Pressure Washer Model K2020GFI
Medium Duty Industrial Unit With Steel Frame •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake Kranzle APG Industrial Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Krã¤nzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure wash/soap nozzle cuts through grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends Can Be Used With Salt Water •Follow manufacturer's guidelines for best performance

Medium Duty Industrial Unit With Steel Frame •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake Kranzle APG Industrial Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Kränzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure wash/soap nozzle cuts through grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends Can Be Used With Salt Water •Follow manufacturer's guidelines for best performance

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model K2020GFI
Product Name Kranzle Professional (Electric - Cold Water) Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-2900 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Non-Insulated Lances - Chrome-Plated -  - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details