Pressure Washers Direct Kranzle Prof 2600 PSI Pressure Washer w/ 220-Volt Motor Model K1200TST

Description
Heavy Duty, Steel Framed Industrial Unit •Ideal for food processing, municipalities, plant cleaning, etc. 220 Volt, 25 Amp TEFC Three Phase Electric Motor; No Plug •20 feet of power cord; you provide the plug that suits your needs •Can be used indoors or outdoors Kranzle AQ Industrial Grade Pump w/10 Year Manifold Warranty •Adjustable pressure unloader; safety shut-down after non-use •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With 2 Nozzles •Safety coupler, 22mm screw connections •Combination spray/soap nozzle for most jobs •DirtKiller turbo nozzle doubles cleaning efficency for tough jobs •Includes 65' wire braid reinforced 5/16" hose on hose reel •High PSI soap injection with built-in float tank •Auto on/off gunjet control with 30 second time delay Requires 220 volt, 25 amp, three phase electrical circuit
Description
Heavy Duty, Steel Framed Industrial Unit •Ideal for food processing, municipalities, plant cleaning, etc. 220 Volt, 25 Amp TEFC Three Phase Electric Motor; No Plug •20 feet of power cord; you provide the plug that suits your needs •Can be used indoors or outdoors Kranzle AQ Industrial Grade Pump w/10 Year Manifold Warranty •Adjustable pressure unloader; safety shut-down after non-use •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With 2 Nozzles •Safety coupler, 22mm screw connections •Combination spray/soap nozzle for most jobs •DirtKiller turbo nozzle doubles cleaning efficency for tough jobs •Includes 65' wire braid reinforced 5/16" hose on hose reel •High PSI soap injection with built-in float tank •Auto on/off gunjet control with 30 second time delay Requires 220 volt, 25 amp, three phase electrical circuit

Suppliers

Company
Product
Description
Supplier Links
Kranzle Prof 2600 PSI  Pressure Washer w/ 220-Volt Motor - Model K1200TST - Pressure Washers Direct
Bolingbrook, IL, USA
Kranzle Prof 2600 PSI Pressure Washer w/ 220-Volt Motor
Model K1200TST
Kranzle Prof 2600 PSI Pressure Washer w/ 220-Volt Motor Model K1200TST
Heavy Duty, Steel Framed Industrial Unit •Ideal for food processing, municipalities, plant cleaning, etc. 220 Volt, 25 Amp TEFC Three Phase Electric Motor; No Plug •20 feet of power cord; you provide the plug that suits your needs •Can be used indoors or outdoors Kranzle AQ Industrial Grade Pump w/10 Year Manifold Warranty •Adjustable pressure unloader; safety shut-down after non-use •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With 2 Nozzles •Safety coupler, 22mm screw connections •Combination spray/soap nozzle for most jobs •DirtKiller turbo nozzle doubles cleaning efficency for tough jobs •Includes 65' wire braid reinforced 5/16" hose on hose reel •High PSI soap injection with built-in float tank •Auto on/off gunjet control with 30 second time delay Requires 220 volt, 25 amp, three phase electrical circuit

Heavy Duty, Steel Framed Industrial Unit •Ideal for food processing, municipalities, plant cleaning, etc. 220 Volt, 25 Amp TEFC Three Phase Electric Motor; No Plug •20 feet of power cord; you provide the plug that suits your needs •Can be used indoors or outdoors Kranzle AQ Industrial Grade Pump w/10 Year Manifold Warranty •Adjustable pressure unloader; safety shut-down after non-use •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With 2 Nozzles •Safety coupler, 22mm screw connections •Combination spray/soap nozzle for most jobs •DirtKiller turbo nozzle doubles cleaning efficency for tough jobs •Includes 65' wire braid reinforced 5/16" hose on hose reel •High PSI soap injection with built-in float tank •Auto on/off gunjet control with 30 second time delay Requires 220 volt, 25 amp, three phase electrical circuit

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model K1200TST
Product Name Kranzle Prof 2600 PSI Pressure Washer w/ 220-Volt Motor
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Spray Gun, Straight, Ceramic Ball, Chlorine Applications - YG4500S - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details