Pressure Washers Direct Dirt Killer Professional 3500 PSI Pressure Washer Model H360-ES

Description
Honda 11 HP LXE Electric Start Gear-Drive OHV Engine •Gear-drive Honda engine increases pump life •Low oil alert protects the engine •No rope to pull; key start for security and convenience Krã¤nzle APG Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prevents pump damage •Krã¤nzle adjustable pressure unloader Professional Grade Gun And Lance With Quick Connects •5 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Industrial Dirt Killer turbo nozzle doubles cleaning efficiency •Exit side chemical injection increases cleaning chemical choices •ncludes 50 feet of wire reinforced high pressure hose Durable Heavy Duty Industrial Components •Stainless steel frame won't rust •Brass inlet water filter
Description
Honda 11 HP LXE Electric Start Gear-Drive OHV Engine •Gear-drive Honda engine increases pump life •Low oil alert protects the engine •No rope to pull; key start for security and convenience Krã¤nzle APG Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prevents pump damage •Krã¤nzle adjustable pressure unloader Professional Grade Gun And Lance With Quick Connects •5 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Industrial Dirt Killer turbo nozzle doubles cleaning efficiency •Exit side chemical injection increases cleaning chemical choices •ncludes 50 feet of wire reinforced high pressure hose Durable Heavy Duty Industrial Components •Stainless steel frame won't rust •Brass inlet water filter

Suppliers

Company
Product
Description
Supplier Links
Dirt Killer Professional 3500 PSI  Pressure Washer - Model H360-ES - Pressure Washers Direct
Bolingbrook, IL, USA
Dirt Killer Professional 3500 PSI Pressure Washer
Model H360-ES
Dirt Killer Professional 3500 PSI Pressure Washer Model H360-ES
Honda 11 HP LXE Electric Start Gear-Drive OHV Engine •Gear-drive Honda engine increases pump life •Low oil alert protects the engine •No rope to pull; key start for security and convenience Krã¤nzle APG Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prevents pump damage •Krã¤nzle adjustable pressure unloader Professional Grade Gun And Lance With Quick Connects •5 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Industrial Dirt Killer turbo nozzle doubles cleaning efficiency •Exit side chemical injection increases cleaning chemical choices •ncludes 50 feet of wire reinforced high pressure hose Durable Heavy Duty Industrial Components •Stainless steel frame won't rust •Brass inlet water filter

Honda 11 HP LXE Electric Start Gear-Drive OHV Engine •Gear-drive Honda engine increases pump life •Low oil alert protects the engine •No rope to pull; key start for security and convenience Kränzle APG Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prevents pump damage •Kränzle adjustable pressure unloader Professional Grade Gun And Lance With Quick Connects •5 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Industrial Dirt Killer turbo nozzle doubles cleaning efficiency •Exit side chemical injection increases cleaning chemical choices •ncludes 50 feet of wire reinforced high pressure hose Durable Heavy Duty Industrial Components •Stainless steel frame won't rust •Brass inlet water filter

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model H360-ES
Product Name Dirt Killer Professional 3500 PSI Pressure Washer
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
Unlock Full Specs
to access all available technical data

Similar Products

pro super skid w 115v 2500w 20a generator - 6115PRO-20G - Pressure-Pro
Specs
Water Pressure 3500 psi (2463 m H2O)
Water Flow 330 GPH (347 ml/sec)
View Details
Mini-Jet Pipe Cleaner - JM-1000 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting Portable Machine
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
HG Series Hot Water Pressure Washers - HG-2004-1208 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Hot Water
View Details