Pressure Washers Direct Dirt Killer Professional 3000 PSI Pressure Washer Model H3010

Description
Honda 5.5 HP LX OHV Gear-Drive Engine With Low Oil Alert •Easy to start, quiet and reliable; gear drive increases pump life Krã¤nzle APG Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prevents pump damage •Adjustable pressure unloader Durable Medium Duty Industrial Components •Stainless steel frame won't rust •Removable fuel tank with quick connects Professional Grade Gun And Lance With Quick Connects •4 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Exit side chemical injection allows wider selection of cleaners •Includes 50 feet of wire reinforced high pressure hose Heats Hot Water With 110 Volt Burner •Uses diesel fuel •Schedule 80 heating coil •Requires 110 volt, 15 amp circuit
Description
Honda 5.5 HP LX OHV Gear-Drive Engine With Low Oil Alert •Easy to start, quiet and reliable; gear drive increases pump life Krã¤nzle APG Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prevents pump damage •Adjustable pressure unloader Durable Medium Duty Industrial Components •Stainless steel frame won't rust •Removable fuel tank with quick connects Professional Grade Gun And Lance With Quick Connects •4 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Exit side chemical injection allows wider selection of cleaners •Includes 50 feet of wire reinforced high pressure hose Heats Hot Water With 110 Volt Burner •Uses diesel fuel •Schedule 80 heating coil •Requires 110 volt, 15 amp circuit

Suppliers

Company
Product
Description
Supplier Links
Dirt Killer Professional 3000 PSI  Pressure Washer - Model H3010 - Pressure Washers Direct
Bolingbrook, IL, USA
Dirt Killer Professional 3000 PSI Pressure Washer
Model H3010
Dirt Killer Professional 3000 PSI Pressure Washer Model H3010
Honda 5.5 HP LX OHV Gear-Drive Engine With Low Oil Alert •Easy to start, quiet and reliable; gear drive increases pump life Krã¤nzle APG Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prevents pump damage •Adjustable pressure unloader Durable Medium Duty Industrial Components •Stainless steel frame won't rust •Removable fuel tank with quick connects Professional Grade Gun And Lance With Quick Connects •4 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Exit side chemical injection allows wider selection of cleaners •Includes 50 feet of wire reinforced high pressure hose Heats Hot Water With 110 Volt Burner •Uses diesel fuel •Schedule 80 heating coil •Requires 110 volt, 15 amp circuit

Honda 5.5 HP LX OHV Gear-Drive Engine With Low Oil Alert •Easy to start, quiet and reliable; gear drive increases pump life Kränzle APG Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prevents pump damage •Adjustable pressure unloader Durable Medium Duty Industrial Components •Stainless steel frame won't rust •Removable fuel tank with quick connects Professional Grade Gun And Lance With Quick Connects •4 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Exit side chemical injection allows wider selection of cleaners •Includes 50 feet of wire reinforced high pressure hose Heats Hot Water With 110 Volt Burner •Uses diesel fuel •Schedule 80 heating coil •Requires 110 volt, 15 amp circuit

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model H3010
Product Name Dirt Killer Professional 3000 PSI Pressure Washer
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
High Flow Rear Entry Wash Down Spray Gun With Swivel - YG1635S - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details