Pressure Washers Direct Karcher 4000 PSI Pressure Washer w/ Honda GX Engine Model G4000OH

Description
High Performance Pressure Washer •Perfect for estates, farms, stables, small business, etc. Honda GX390 Engine •Powerful commercial-grade 390cc engine blasts through tough jobs Revolutionary Remote Pressure Control •Adjust the pressure right on the wand •No need to stop & walk back to the unit to change the pressure Karcher Industrial Grade Axial Pump •German engineered direct drive with durable brass head Stainless Steel Spray Wand •Pro style lets you work longer with less fatigue •Patented Karcher quick connect nozzles: 0°, 15°, 25°, 40° & soap •50 feet high quality, non-marking rubber hose Low Profile Frame •Chip resistant crinkle finish, compact and easy to transport •12" pneumatic tires easily take on tough terrain Actual Color Of Unit May Be Different Than Pictured •Engine cover may be red or black
Description
High Performance Pressure Washer •Perfect for estates, farms, stables, small business, etc. Honda GX390 Engine •Powerful commercial-grade 390cc engine blasts through tough jobs Revolutionary Remote Pressure Control •Adjust the pressure right on the wand •No need to stop & walk back to the unit to change the pressure Karcher Industrial Grade Axial Pump •German engineered direct drive with durable brass head Stainless Steel Spray Wand •Pro style lets you work longer with less fatigue •Patented Karcher quick connect nozzles: 0°, 15°, 25°, 40° & soap •50 feet high quality, non-marking rubber hose Low Profile Frame •Chip resistant crinkle finish, compact and easy to transport •12" pneumatic tires easily take on tough terrain Actual Color Of Unit May Be Different Than Pictured •Engine cover may be red or black

Suppliers

Company
Product
Description
Supplier Links
Karcher 4000 PSI  Pressure Washer w/ Honda GX Engine - Model G4000OH - Pressure Washers Direct
Bolingbrook, IL, USA
Karcher 4000 PSI Pressure Washer w/ Honda GX Engine
Model G4000OH
Karcher 4000 PSI Pressure Washer w/ Honda GX Engine Model G4000OH
High Performance Pressure Washer •Perfect for estates, farms, stables, small business, etc. Honda GX390 Engine •Powerful commercial-grade 390cc engine blasts through tough jobs Revolutionary Remote Pressure Control •Adjust the pressure right on the wand •No need to stop & walk back to the unit to change the pressure Karcher Industrial Grade Axial Pump •German engineered direct drive with durable brass head Stainless Steel Spray Wand •Pro style lets you work longer with less fatigue •Patented Karcher quick connect nozzles: 0°, 15°, 25°, 40° & soap •50 feet high quality, non-marking rubber hose Low Profile Frame •Chip resistant crinkle finish, compact and easy to transport •12" pneumatic tires easily take on tough terrain Actual Color Of Unit May Be Different Than Pictured •Engine cover may be red or black

High Performance Pressure Washer •Perfect for estates, farms, stables, small business, etc. Honda GX390 Engine •Powerful commercial-grade 390cc engine blasts through tough jobs Revolutionary Remote Pressure Control •Adjust the pressure right on the wand •No need to stop & walk back to the unit to change the pressure Karcher Industrial Grade Axial Pump •German engineered direct drive with durable brass head Stainless Steel Spray Wand •Pro style lets you work longer with less fatigue •Patented Karcher quick connect nozzles: 0°, 15°, 25°, 40° & soap •50 feet high quality, non-marking rubber hose Low Profile Frame •Chip resistant crinkle finish, compact and easy to transport •12" pneumatic tires easily take on tough terrain Actual Color Of Unit May Be Different Than Pictured •Engine cover may be red or black

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model G4000OH
Product Name Karcher 4000 PSI Pressure Washer w/ Honda GX Engine
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Straight, Rear Entry Spray Gun - YG4032S - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details